MACOM RF Switches MASW-008075-TR3000

Description
RF Switch IC 802.11b/g SPDT 3GHz 50Ohm SC-70-6 (SOT-363)
Request a Quote Datasheet
Description
RF Switch IC 802.11b/g SPDT 3GHz 50Ohm SC-70-6 (SOT-363)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-1361-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1361-2-ND
RF Switches 1465-1361-2-ND
RF Switch IC 802.11b/g SPDT 3GHz 50Ohm SC-70-6 (SOT-363)

RF Switch IC 802.11b/g SPDT 3GHz 50Ohm SC-70-6 (SOT-363)

Buy Now Datasheet
RF Switches - MASW-008075-TR3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC 802.11b/g SPDT 3 GHz 50Ohm SC-70-6 (SOT-363)

RF Switch IC 802.11b/g SPDT 3 GHz 50Ohm SC-70-6 (SOT-363)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1465-1361-2-ND MASW-008075-TR3000
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-TSSOP, SC-88, SOT-363
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.4000 dB 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-CMD236C4DKR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details
RF Coaxial Switches - NMSD3KH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type 2P3T
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Reflective SP4T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω - JSW4-272DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2700 MHz
View Details
4 suppliers