MACOM RF Switches MASW-007074-000100

Description
RF Switch IC General Purpose SP3T 50Ohm 24-SOIC
Datasheet
Description
RF Switch IC General Purpose SP3T 50Ohm 24-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASW-007074-000100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC General Purpose SP3T 50Ohm 24-SOIC

RF Switch IC General Purpose SP3T 50Ohm 24-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number MASW-007074-000100
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Switches - NWSD-10 - kTB Solutions
Specs
Frequency Range 75000 to 110000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF - RF Switches - BGS14M8U9 - BGS14M8U9 - Infineon Technologies AG
Specs
Control Interface MIPI 2.1
Frequency Range 40 to 7125 MHz
Insertion Loss 0.2000 dB
View Details
Mechanical Switch Assembly, DC-40 GHz, 2 x Absorptive SPDT - RC-2SPDT-A40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Insertion Loss 0.2000 to 1.1 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5261A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details