MACOM RF and Microwave Switch MASW-005100-11940W

Description
The MASW-005100-1194 is a SP5T Series-Shunt broad band switch made with MACOM's HMIC™ (Heterolithic Microwave Integrated Circuit) process, US Patent 5,268,310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in a low loss, low dispersion glass. This hybrid combination of Silicon and Glass gives HMIC Switches exceptional low loss and remarkable high isolation through low millimeter-wave frequencies. These high performance switches are suitable for the use in multi-band ECM, Radar, and instrumentation control circuits where high isolation to insertion loss ratios are required. With a standard +5 V/-5 V, TTL controlled PIN diode driver, 50 ns switching speeds are achieved.
Request a Quote Datasheet
Description
The MASW-005100-1194 is a SP5T Series-Shunt broad band switch made with MACOM's HMIC™ (Heterolithic Microwave Integrated Circuit) process, US Patent 5,268,310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in a low loss, low dispersion glass. This hybrid combination of Silicon and Glass gives HMIC Switches exceptional low loss and remarkable high isolation through low millimeter-wave frequencies. These high performance switches are suitable for the use in multi-band ECM, Radar, and instrumentation control circuits where high isolation to insertion loss ratios are required. With a standard +5 V/-5 V, TTL controlled PIN diode driver, 50 ns switching speeds are achieved.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASW-005100-11940W - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-005100-11940W
RF and Microwave Switch MASW-005100-11940W
The MASW-005100-1194 is a SP5T Series-Shunt broad band switch made with MACOM's HMIC™ (Heterolithic Microwave Integrated Circuit) process, US Patent 5,268,310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in a low loss, low dispersion glass. This hybrid combination of Silicon and Glass gives HMIC Switches exceptional low loss and remarkable high isolation through low millimeter-wave frequencies. These high performance switches are suitable for the use in multi-band ECM, Radar, and instrumentation control circuits where high isolation to insertion loss ratios are required. With a standard +5 V/-5 V, TTL controlled PIN diode driver, 50 ns switching speeds are achieved.

The MASW-005100-1194 is a SP5T Series-Shunt broad band switch made with MACOM's HMIC™ (Heterolithic Microwave Integrated Circuit) process, US Patent 5,268,310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in a low loss, low dispersion glass. This hybrid combination of Silicon and Glass gives HMIC Switches exceptional low loss and remarkable high isolation through low millimeter-wave frequencies. These high performance switches are suitable for the use in multi-band ECM, Radar, and instrumentation control circuits where high isolation to insertion loss ratios are required. With a standard +5 V/-5 V, TTL controlled PIN diode driver, 50 ns switching speeds are achieved.

Supplier's Site Datasheet
RF Switches - 1465-1107-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1107-ND
RF Switches 1465-1107-ND
RF Switch IC SP5T 26GHz

RF Switch IC SP5T 26GHz

Buy Now Datasheet
RF Switches - MASW-005100-11940W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC SP5T 26 GHz

RF Switch IC SP5T 26 GHz

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number MASW-005100-11940W 1465-1107-ND MASW-005100-11940W
Product Name RF and Microwave Switch RF Switches RF Switches
Package Type Die
Frequency Range 50 to 26000 MHz 50 to 26000 MHz 50 to 26000 MHz
Insertion Loss 1 dB 0.9000 dB 0.9000 dB
Isolation 30 dB 38 dB 38 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1904564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
pHEMT GaAs IC SPDT Switch 0.1–3.0 GHz - AS222-92LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SC-88, 6L
Frequency Range 100 to 3000 MHz
Isolation 18 to 27 dB
View Details
3 suppliers
Millimeter Wave Switch, 2 x DPDT / Transfer, DC - 50 GHz, 2.4 mm - RC-2MTS-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details