MACOM RF and Microwave Switch MASW-002100-11910G

Description
The MASW-002100 is broadband monolithic switches using series and shunt connected silicon PIN diodes. They are designed for use as moderate signal, high performance switches in applications up to 26.5GHz. They provide performance levels superior to those realized by hybrid MIC designs incorporating beam lead and PIN chip diodes that require chip and wire assembly. These switches are fabricated using MACOM's patented HMIC™ (Heterolithic Microwave Integrated Circuit) process, US Patent 5,268,310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in low loss, low dispersion glass. By using small spacing between elements, this combination of silicon and glass gives HMIC devices low loss and high isolation performance through low millimeter frequencies. Large bond pads facilitate the use of low inductance ribbon leads, while gold backside metallization allows for manual or automatic chip bonding via 80/20 AuSn solder or conductive Ag epoxy.
Request a Quote Datasheet
Description
The MASW-002100 is broadband monolithic switches using series and shunt connected silicon PIN diodes. They are designed for use as moderate signal, high performance switches in applications up to 26.5GHz. They provide performance levels superior to those realized by hybrid MIC designs incorporating beam lead and PIN chip diodes that require chip and wire assembly. These switches are fabricated using MACOM's patented HMIC™ (Heterolithic Microwave Integrated Circuit) process, US Patent 5,268,310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in low loss, low dispersion glass. By using small spacing between elements, this combination of silicon and glass gives HMIC devices low loss and high isolation performance through low millimeter frequencies. Large bond pads facilitate the use of low inductance ribbon leads, while gold backside metallization allows for manual or automatic chip bonding via 80/20 AuSn solder or conductive Ag epoxy.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASW-002100-11910G - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-002100-11910G
RF and Microwave Switch MASW-002100-11910G
The MASW-002100 is broadband monolithic switches using series and shunt connected silicon PIN diodes. They are designed for use as moderate signal, high performance switches in applications up to 26.5GHz. They provide performance levels superior to those realized by hybrid MIC designs incorporating beam lead and PIN chip diodes that require chip and wire assembly. These switches are fabricated using MACOM's patented HMIC™ (Heterolithic Microwave Integrated Circuit) process, US Patent 5,268,310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in low loss, low dispersion glass. By using small spacing between elements, this combination of silicon and glass gives HMIC devices low loss and high isolation performance through low millimeter frequencies. Large bond pads facilitate the use of low inductance ribbon leads, while gold backside metallization allows for manual or automatic chip bonding via 80/20 AuSn solder or conductive Ag epoxy.

The MASW-002100 is broadband monolithic switches using series and shunt connected silicon PIN diodes. They are designed for use as moderate signal, high performance switches in applications up to 26.5GHz. They provide performance levels superior to those realized by hybrid MIC designs incorporating beam lead and PIN chip diodes that require chip and wire assembly. These switches are fabricated using MACOM's patented HMIC™ (Heterolithic Microwave Integrated Circuit) process, US Patent 5,268,310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in low loss, low dispersion glass. By using small spacing between elements, this combination of silicon and glass gives HMIC devices low loss and high isolation performance through low millimeter frequencies. Large bond pads facilitate the use of low inductance ribbon leads, while gold backside metallization allows for manual or automatic chip bonding via 80/20 AuSn solder or conductive Ag epoxy.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number MASW-002100-11910G
Product Name RF and Microwave Switch
Package Type Die
Frequency Range 50 to 26500 MHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.05 - 10 GHz High Isolation SP4T Switch - QPC6144 - Qorvo
Specs
Package Type SMT LGA
Frequency Range 50 to 10000 MHz
Insertion Loss 1 dB
View Details
RF Coaxial Switches - NMS62T - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type SP3T~SP6T(Terminated)
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
Ultra High-Reliability Absorptive SP4T MEMS Switch, DC to 18 GHz - MEM-SP4T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature -10 to 60 C (14 to 140 F)
Frequency Range 100 to 18000 MHz
View Details