MACOM RF and Microwave Switch MASW-000553-13220G

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASW-000553-13220G - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-000553-13220G
RF and Microwave Switch MASW-000553-13220G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Switches
MASW-000553-13220G
RF and Wireless - RF Switches MASW-000553-13220G
IC RF SWITCH SP3T 70GHZ DIE

IC RF SWITCH SP3T 70GHZ DIE

Supplier's Site
RF Switches - MASW-000553-13220G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC ISM SP3T Die

RF Switch IC ISM SP3T Die

Buy Now

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number MASW-000553-13220G MASW-000553-13220G MASW-000553-13220G
Product Name RF and Microwave Switch RF and Wireless - RF Switches RF Switches
Package Type Die Surface Mount
Frequency Range 50 to 70000 MHz 50 to 70000 MHz
Insertion Loss 0.8000 dB 0.8000 dB 0.8000 dB
Isolation 31 dB 31 dB 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.05 - 10 GHz High Isolation SP4T Switch - QPC6122 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 10000 MHz
Insertion Loss 0.8000 dB
View Details
RF/IF and RFID - RF Switches - 963703-BGS13S2N9E6327XTSA1 - Win Source Electronics
Specs
Isolation 23 dB
Impedance 50 ohms
View Details
3 suppliers
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details