MACOM RF/IF and RFID - RF Amplifiers MAPM-030400-010C00

Description
Win Source Part Number: 994657-MAPM-030400-0 10C00 Category: RF/IF and RFID>RF Amplifiers Package: Tray Standard Package: 1 Frequency: 30MHz ~ 400MHz Gain: 25dB RF Type: General Purpose Mounting Type: Through Hole Package / Case: 7-SIP Module Supplier Device Package: Module ECCN: OBSOLETE Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: MACOM Technology Solutions Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 994657-MAPM-030400-0 10C00 Category: RF/IF and RFID>RF Amplifiers Package: Tray Standard Package: 1 Frequency: 30MHz ~ 400MHz Gain: 25dB RF Type: General Purpose Mounting Type: Through Hole Package / Case: 7-SIP Module Supplier Device Package: Module ECCN: OBSOLETE Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: MACOM Technology Solutions Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
994657-MAPM-030400-010C00
RF/IF and RFID - RF Amplifiers 994657-MAPM-030400-010C00
Win Source Part Number: 994657-MAPM-030400-0 10C00 Category: RF/IF and RFID>RF Amplifiers Package: Tray Standard Package: 1 Frequency: 30MHz ~ 400MHz Gain: 25dB RF Type: General Purpose Mounting Type: Through Hole Package / Case: 7-SIP Module Supplier Device Package: Module ECCN: OBSOLETE Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: MACOM Technology Solutions Product Status: Obsolete

Win Source Part Number: 994657-MAPM-030400-010C00
Category: RF/IF and RFID>RF Amplifiers
Package: Tray
Standard Package: 1
Frequency: 30MHz ~ 400MHz
Gain: 25dB
RF Type: General Purpose
Mounting Type: Through Hole
Package / Case: 7-SIP Module
Supplier Device Package: Module
ECCN: OBSOLETE
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: MACOM Technology Solutions
Product Status: Obsolete

Buy Now
RF and Wireless - RF Amplifiers MAPM-030400-010C00
IC RF AMP GPS 30MHZ-400MHZ MOD

IC RF AMP GPS 30MHZ-400MHZ MOD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 994657-MAPM-030400-010C00 MAPM-030400-010C00
Product Name RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA924N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 16.2 dB
Maximum Gain 16.2 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details