MACOM RF Amplifiers MAPM-020512-010C00

Description
RF Amplifier IC General Purpose 20MHz ~ 512MHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 20MHz ~ 512MHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-1128-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1128-ND
RF Amplifiers 1465-1128-ND
RF Amplifier IC General Purpose 20MHz ~ 512MHz Module

RF Amplifier IC General Purpose 20MHz ~ 512MHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAPM-020512-010C00
IC RF AMP GPS 20MHZ-512MHZ MOD

IC RF AMP GPS 20MHZ-512MHZ MOD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-1128-ND MAPM-020512-010C00
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 20 to 512 MHz 20 to 512 MHz
Minimum Gain 25 dB ? to 25 dB
Maximum Gain 25 dB 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA748N16E6327-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 800 to 2100 MHz
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Low-Noise Amplifier Front-end Module with GPS/GNSS Pre-Filter - SKY65704-22 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1565 to 1606 MHz
Minimum Gain 14 dB
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details