Mini-Circuits’ SYPS-3-152-75+ is a 75Ω 3-way 0˚ surface mount splitter/combiner covering the 5 to 1500 MHz frequency range, supporting bandwidth requirements for DOCSIS® 3.1 systems and equipment as well as other broadband applications. This model can handle up to 1W RF input power as a splitter and provides low insertion loss, high isolation, and low phase and amplitude unbalance. It comes housed in a miniature, 8-lead plastic package (0.38 x 0.50 x 0.25”) with wrap-around terminations for excellent solder- ability and gold over nickel plate termination finish.
3 WAYS CORE & WIRE POWER SPLITTE
3 WAYS CORE & WIRE POWER SPLITTE
3 WAYS CORE & WIRE POWER SPLITTE
3 WAYS CORE & WIRE POWER SPLITTE Product overview: SYPS-3-152-75+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SYPS-3-152-75+ can be used for catalog matching and distributor lookup.
RF Power Divider 5 MHz ~ 1.5 GHz Isolation (Min) 23dB, 8° Imbalance (Max), 1.8 VSWR (Max) 8-SMD, No Lead
| Mini-Circuits | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | SYPS-3-152-75+ | 3157-SYPS-3-152-75+DKR-ND | 851-SYPS-3-152-75+ | SYPS-3-152-75+ |
| Product Name | 3 Ways Core & Wire Power Splitter, 5 - 1500 MHz, 75Ω | RF Power Dividers/Splitters | Rf Power Divider Splitter | RF Power Dividers/Splitters |
| 0º Power Divider Division: | 3-Way | 3-Way | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| Frequency | 5.00 to 1500.00 MHz | 5.00 to 1500.00 MHz | 5.00 to 1500.00 MHz | |
| Insertion Loss | 0.60 dB | 1.90 dB | 1.90 dB | 1.90 dB |
| Power | 1.00 watts |