RF Power Divider 5MHz ~ 1GHz Isolation (Min) 17dB, 6° Imbalance (Max) 6-SMD, Flat Leads
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 17dB, 6° Imbalance (Max) 6-SMD, Flat Leads
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 17dB, 6° Imbalance (Max) 6-SMD, Flat Leads
Manufacturer: Mini-Circuits
Win Source Part Number: 720726-TCP-2-10X+
Family Name: TCP-2-10
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1718+
Introduction Date: December 19, 2011
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RF PWR DVDR 5MHZ-1GHZ 6SMD Product overview: TCP-2-10X+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-TCP-2-10X+ can be used for catalog matching and distributor lookup.
RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 17dB, 6° Imbalance (Max) 6-SMD, Flat Leads
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | 3157-TCP-2-10X+TR-ND | TCP-2-10X+ | 851-TCP-2-10X+ | TCP-2-10X+ |
| Product Name | RF Power Dividers/Splitters | RF Power Dividers/Splitters - TCP-2-10X+ | 5MHZ 1GHZ Rf Power Divider Splitter | RF Power Dividers/Splitters |
| Package Type / Form Factor | 6-SMD, Flat Leads | Tape & Reel (TR) | 6-SMD, Flat Leads | |
| Insertion Loss | 0.50 dB | 0.50 dB | 0.50 dB | |
| Isolation | 17.00 dB |