AMPLIFIER,4900-5000M
AMPLIFIER,4900-5000M
AMPLIFIER,4900-5000M
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 1465-MAPC-C50060-ADTR1TR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 5000 MHz |
| Minimum Gain | 15.08 dB |