MACOM RF Amplifiers MAPC-A1501-AS000

Description
IC AMP GPS 960MH-1.215GHZ AC780S
Request a Quote Datasheet
Description
IC AMP GPS 960MH-1.215GHZ AC780S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAPC-A1501-AS000-ND - DigiKey
Thief River Falls, MN, United States
IC AMP GPS 960MH-1.215GHZ AC780S

IC AMP GPS 960MH-1.215GHZ AC780S

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MAPC-A1501-AS000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
MAPC-A1501-AS000
RF and Wireless - RF Amplifiers MAPC-A1501-AS000
IC AMP GPS 960MH-1.215GHZ AC780S

IC AMP GPS 960MH-1.215GHZ AC780S

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-MAPC-A1501-AS000-ND MAPC-A1501-AS000
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 960 to 1215 MHz 960 to 1215 MHz
Minimum Gain 20 dB ? to 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - NLB-310-T1 - 790722-NLB-310-T1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 10000 MHz
Minimum Gain 8.5 to ? dB
View Details
2 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-4000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 4000 MHz
Output VSWR 2 :1
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details