MACOM RF and Wireless - RF Amplifiers MAPC-A1500-AB000

Description
AMPLIFIER,0.9-1.4GHZ ,GAN ONSIC,A
Description
AMPLIFIER,0.9-1.4GHZ ,GAN ONSIC,A

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
MAPC-A1500-AB000
RF and Wireless - RF Amplifiers MAPC-A1500-AB000
AMPLIFIER,0.9-1.4GHZ ,GAN ONSIC,A

AMPLIFIER,0.9-1.4GHZ,GAN ONSIC,A

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number MAPC-A1500-AB000
Product Name RF and Wireless - RF Amplifiers
Frequency Range 960 to 1220 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA825L6SE6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1550 to 1615 MHz
View Details
2 suppliers
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details