MACOM RF and Wireless - RF Amplifiers MAPC-A1000

Description
Win Source Part Number: 1354997-MAPC-A1000 Category: RF and Wireless - RF Amplifiers Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Mfr: MACOM Technology Solutions Series: PURE CARBIDE™ Package: Bulk Product Status: Active RF Type: Cellular, Radar Frequency: 30MHz ~ 2.7GHz Package / Case: 6-LDFN Exposed Pad Supplier Device Package: 6-DFN (6.5x7) Base Product Number: MAPC-A1 Mounting Type: Surface Mount HTSUS: 8541.29.0095 ECCN: EAR99 Voltage - Supply: 50V Gain: 11.6dB Test Frequency: 2.7GHz
Request a Quote Datasheet
Description
Win Source Part Number: 1354997-MAPC-A1000 Category: RF and Wireless - RF Amplifiers Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Mfr: MACOM Technology Solutions Series: PURE CARBIDE™ Package: Bulk Product Status: Active RF Type: Cellular, Radar Frequency: 30MHz ~ 2.7GHz Package / Case: 6-LDFN Exposed Pad Supplier Device Package: 6-DFN (6.5x7) Base Product Number: MAPC-A1 Mounting Type: Surface Mount HTSUS: 8541.29.0095 ECCN: EAR99 Voltage - Supply: 50V Gain: 11.6dB Test Frequency: 2.7GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - 1354997-MAPC-A1000 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Amplifiers
1354997-MAPC-A1000
RF and Wireless - RF Amplifiers 1354997-MAPC-A1000
Win Source Part Number: 1354997-MAPC-A1000 Category: RF and Wireless - RF Amplifiers Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Mfr: MACOM Technology Solutions Series: PURE CARBIDE™ Package: Bulk Product Status: Active RF Type: Cellular, Radar Frequency: 30MHz ~ 2.7GHz Package / Case: 6-LDFN Exposed Pad Supplier Device Package: 6-DFN (6.5x7) Base Product Number: MAPC-A1 Mounting Type: Surface Mount HTSUS: 8541.29.0095 ECCN: EAR99 Voltage - Supply: 50V Gain: 11.6dB Test Frequency: 2.7GHz

Win Source Part Number: 1354997-MAPC-A1000
Category: RF and Wireless - RF Amplifiers
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
Mfr: MACOM Technology Solutions
Series: PURE CARBIDE™
Package: Bulk
Product Status: Active
RF Type: Cellular, Radar
Frequency: 30MHz ~ 2.7GHz
Package / Case: 6-LDFN Exposed Pad
Supplier Device Package: 6-DFN (6.5x7)
Base Product Number: MAPC-A1
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
ECCN: EAR99
Voltage - Supply: 50V
Gain: 11.6dB
Test Frequency: 2.7GHz

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MAPC-A1000
RF and Wireless - RF Amplifiers MAPC-A1000
IC AMP CELL 30MHZ-2.7GHZ 6DFN

IC AMP CELL 30MHZ-2.7GHZ 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1354997-MAPC-A1000 MAPC-A1000
Product Name RF and Wireless - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-4000-8000-21-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 8000 MHz
Minimum Gain 21 dB
View Details
RF Amplifiers - BGB741L7ESDE6327XTSA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, RKE, WiFi
Frequency Range 50 to 3500 MHz
View Details
3 suppliers