MIXER SMT 1400-2100MHZ SOT25-5LD Product overview: MAMXSS0013TR-3000 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2100MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2100MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAMXSS0013TR-300
MACOM's MAMXSS0013 is a passive mixer that achieves the performance of a double balanced diode mixer in a lead-free SOT-25 package. The MAMXSS0013 is ideally suited for use where high level RF signals and very wide dynamic range are required. Typical applications include frequency up/down conversion, modulation and demodulation in receivers and transmitters for base station and portable systems. The MAMXSS0013 uses FETs as mixing elements to achieve very wide dynamic range in a low cost plastic package. The mixer operates with LO drive levels of +3 dBm to +8 dBm. The LO port may be externally tuned for operation in various frequency bands. MACOM's MAMXSS0013 is fabricated using a mature 0.5 micron gate length GaAs MESFET process. The process features full passivation for increased performance and reliability. The MAMXSS0013 is 100% RF tested to ensure performance specification compliance.
RF Mixer IC General Purpose Up/Down Converter 1.4GHz ~ 2.1GHz SOT-25-5
RF Mixer IC General Purpose Up/Down Converter 1.4GHz ~ 2.1GHz SOT-25-5
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 073236-MAMXSS0013TR-
Packaging: Reel - TR
Frequency: 1.4GHz to 2.1GHz
RF Type: General Purpose
Secondary Attributes: Up/Down Converter
Number of Mixers: 1
Family Name: MAMXSS0013
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-25-5
Introduction Date: January 24, 2005
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
MIXER SMT 1400-2100MHZ SOT25-5LD
RF Mixer IC General Purpose Up/Down Converter 1.4GHz ~ 2.1GHz SOT-25-5
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 861-MAMXSS0013TR-3000 | MAMXSS0013TR-3000 | 1465-1336-1-ND | 073236-MAMXSS0013TR-3000 | MAMXSS0013TR-3000 | MAMXSS0013TR-3000 |
| Product Name | 2100MHZ Rf Mixer | RF Mixer | RF Mixers | RF Mixers - MAMXSS0013TR-3000 | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Tape & Reel (TR) | SOT-25 | Surface Mount; SC-74A, SOT-753 | SOT-25-5 | Surface Mount; SC-74A, SOT-753 | |
| Mixer Type | General Purpose | |||||
| Operating Temperature | -40 to ? C (-40 to ? F) | |||||
| RF | 1400 to 2100 MHz | 1400 to 2100 MHz | 1400 to 2100 MHz | 1400 to 2100 MHz | 1400 MHz | 1400 to 2100 MHz |
| LO Power | 3 |