MACOM RF Mixer MAMXSS0010

Description
MACOM's MAMXSS0010 is a passive mixer that achieves the performance of a double balanced diode mixer in a lead-free surface mount plastic SOIC-8 package. The MAMXSS0010 is ideally suited for use where high level RF signals and very wide dynamic range are required. Typical applications include frequency up/down conversion, modulation, demodulation in systems such as base station receivers and transmitters for DCS1800, PCS and PHS applications. The MAMXSS0010 uses FETs as mixing elements to achieve very wide dynamic range in a low cost plastic package. The mixer operates with LO drive levels of +11 dBm to +23 dBm. No DC bias is required. MACOM's MAMXSS0010 is fabricated using a mature 1-micron GaAs process. The process features full IC passivation for increased performance and reliability.
Request a Quote
Description
MACOM's MAMXSS0010 is a passive mixer that achieves the performance of a double balanced diode mixer in a lead-free surface mount plastic SOIC-8 package. The MAMXSS0010 is ideally suited for use where high level RF signals and very wide dynamic range are required. Typical applications include frequency up/down conversion, modulation, demodulation in systems such as base station receivers and transmitters for DCS1800, PCS and PHS applications. The MAMXSS0010 uses FETs as mixing elements to achieve very wide dynamic range in a low cost plastic package. The mixer operates with LO drive levels of +11 dBm to +23 dBm. No DC bias is required. MACOM's MAMXSS0010 is fabricated using a mature 1-micron GaAs process. The process features full IC passivation for increased performance and reliability.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Mixer - MAMXSS0010 - Richardson RFPD
Downers Grove, IL, United States
RF Mixer
MAMXSS0010
RF Mixer MAMXSS0010
MACOM's MAMXSS0010 is a passive mixer that achieves the performance of a double balanced diode mixer in a lead-free surface mount plastic SOIC-8 package. The MAMXSS0010 is ideally suited for use where high level RF signals and very wide dynamic range are required. Typical applications include frequency up/down conversion, modulation, demodulation in systems such as base station receivers and transmitters for DCS1800, PCS and PHS applications. The MAMXSS0010 uses FETs as mixing elements to achieve very wide dynamic range in a low cost plastic package. The mixer operates with LO drive levels of +11 dBm to +23 dBm. No DC bias is required. MACOM's MAMXSS0010 is fabricated using a mature 1-micron GaAs process. The process features full IC passivation for increased performance and reliability.

MACOM's MAMXSS0010 is a passive mixer that achieves the performance of a double balanced diode mixer in a lead-free surface mount plastic SOIC-8 package. The MAMXSS0010 is ideally suited for use where high level RF signals and very wide dynamic range are required. Typical applications include frequency up/down conversion, modulation, demodulation in systems such as base station receivers and transmitters for DCS1800, PCS and PHS applications. The MAMXSS0010 uses FETs as mixing elements to achieve very wide dynamic range in a low cost plastic package. The mixer operates with LO drive levels of +11 dBm to +23 dBm. No DC bias is required. MACOM's MAMXSS0010 is fabricated using a mature 1-micron GaAs process. The process features full IC passivation for increased performance and reliability.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Mixers
Product Number MAMXSS0010
Product Name RF Mixer
Package Type SOIC
LO Power 11
RF 1700 to 2000 MHz
LO 1700 to 2000 MHz
IF 0.0 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-MCA1-42MH+TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, Flat Leads
RF 1000 to 4200 MHz
View Details
2 suppliers
Balanced Mixers - NBM-20000-50000 - kTB Solutions
Specs
RF 20000 to 50000 MHz
LO 20000 to 50000 MHz
IF 0.0 to 16000 MHz
View Details
Mixers - DMF-2A-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 0.5000 to 500 MHz
View Details
M1R-0726NZ, Double-Balanced Mixers - M1R-0726NZ - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 7000 to 26500 MHz
View Details