MACOM RF Mixers - MAMXES0117 MAMXES0117

Description
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074773-MAMXES0117 Number of Pins: 2 Categories: RF Mixers Max Frequency: 2.5 GHz Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074773-MAMXES0117 Number of Pins: 2 Categories: RF Mixers Max Frequency: 2.5 GHz Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - MAMXES0117 - 1074773-MAMXES0117 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - MAMXES0117
1074773-MAMXES0117
RF Mixers - MAMXES0117 1074773-MAMXES0117
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074773-MAMXES0117 Number of Pins: 2 Categories: RF Mixers Max Frequency: 2.5 GHz Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074773-MAMXES0117
Number of Pins: 2
Categories: RF Mixers
Max Frequency: 2.5 GHz
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
SMD 2500 Mhz Rf Mixer - 861-MAMXES0117 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2500 Mhz Rf Mixer
861-MAMXES0117
SMD 2500 Mhz Rf Mixer 861-MAMXES0117
E-series Surface Mount Mixer 80 - 2500 Mhz Product overview: MAMXES0117 from M/A-Com Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2500 Mhz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, SMD, 2500 Mhz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAMXES0117 can be used for catalog matching and distributor lookup.

E-series Surface Mount Mixer 80 - 2500 Mhz Product overview: MAMXES0117 from M/A-Com Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2500 Mhz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, SMD, 2500 Mhz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAMXES0117 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Mixers RF Mixers
Product Number 1074773-MAMXES0117 861-MAMXES0117
Product Name RF Mixers - MAMXES0117 SMD 2500 Mhz Rf Mixer
Operating Temperature ? to 85 C (? to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-MAC-42+DKR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, No Lead
RF 1000 to 4200 MHz
View Details
2 suppliers
11 - 20 GHz (X, Ku, K Band) High IP3 Double Balanced Mixer - CMD254C3 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 19 dBm
Intercept Point (IP3) 22 dBm
View Details
2 suppliers
Balanced Mixers - NBM-6000-8000 - kTB Solutions
Specs
RF 6000 to 8000 MHz
LO 7000 to 10000 MHz
IF 0.0 to 2000 MHz
View Details