MACOM's MAMX-090950-1277LT is a 850-1050 MHz silicon monolithic double balanced mixer in a low cost miniature surface mount MLP 3 mm, 16 lead plastic package. The die uses MACOM's unique HMIC silicon/glass process to realize low loss passive elements while retaining the advantages of medium barrier silicon Schottky barrier diodes. These mixers are well suited for GSM and CDMA Cellular basestation applications where small size and high performance are required. Typical applications include frequency conversion, modulation, and demodulation in wireless receivers and transmitters.
| Richardson RFPD | |
|---|---|
| Product Category | RF Mixers |
| Product Number | MAMX-090950-1277LT |
| Product Name | RF Mixer |
| Package Type | MLP |
| LO Power | 5 |
| Intercept Point (IP3) | 20.5 dBm |
| RF | 850 to 1050 MHz |
| LO | 850 to 1050 MHz |