MACOM 31 GHz Rf Mixer MAMX-011126-TR0500

Description
RF Mixer Mixer, DBM, 20-31 GHz, 3mm AQFN, T&R500 Product overview: MAMX-011126-TR0500 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31 GHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 31 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAMX-011126-TR05 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Mixer Mixer, DBM, 20-31 GHz, 3mm AQFN, T&R500 Product overview: MAMX-011126-TR0500 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31 GHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 31 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAMX-011126-TR05 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
31 GHz Rf Mixer - 861-MAMX-011126-TR0500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
31 GHz Rf Mixer
861-MAMX-011126-TR0500
31 GHz Rf Mixer 861-MAMX-011126-TR0500
RF Mixer Mixer, DBM, 20-31 GHz, 3mm AQFN, T&R500 Product overview: MAMX-011126-TR0500 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31 GHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 31 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAMX-011126-TR05 00 can be used for catalog matching and distributor lookup.

RF Mixer Mixer, DBM, 20-31 GHz, 3mm AQFN, T&R500 Product overview: MAMX-011126-TR0500 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31 GHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 31 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAMX-011126-TR0500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - 1465-MAMX-011126-TR0500TR-ND - DigiKey
Thief River Falls, MN, United States
MIXER, DBM, 20-31 GHZ, 3MM AQFN,

MIXER, DBM, 20-31 GHZ, 3MM AQFN,

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category RF Mixers RF Mixers
Product Number 861-MAMX-011126-TR0500 1465-MAMX-011126-TR0500TR-ND
Product Name 31 GHz Rf Mixer RF Mixers
Package Type Reel Surface Mount; 12-LFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DMF-2A-505 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 10 to 1000 MHz
View Details
M8-0412NR, Double-Balanced 4 - 12 GHz Mixer - M8-0412NR - Marki Microwave LLC
Specs
Package Type pin-package
Mixer Type Double Balanced; mixers
RF 4000 to 12000 MHz
View Details
RF Mixers - 2312-CMD257C4TR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
RF 6000 to 10000 MHz
View Details