RF Mixer Mixer, Hi IP3 IRM, 32-37GHz,T&R500 Product overview: MAMX-011097-TR0500 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 37GHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 37GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAMX-011097-TR05
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
MIXER, HI IP3 IRM, 32-37GHZ,T&R5
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | |
|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 861-MAMX-011097-TR0500 | MAMX-011097-TR0500 | 1465-MAMX-011097-TR0500TR-ND |
| Product Name | 37GHz Rf Mixer | RF Mixer | RF Mixers |
| Package Type | Reel | PDFN | Surface Mount; 8-VFDFN Exposed Pad |
| LO Power | +23 dBm | ||
| Intercept Point (IP3) | 28 dBm | ||
| RF | 32000 to 37000 MHz | 32000 to 37000 MHz | |
| LO | 27000 to 42000 MHz |