RF Mixer Mixer, 5-37 GHz, High Linearity,100 reel Product overview: MAMX-011066-TR0100 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 37 GHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 37 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAMX-011066-TR01
MIXER, 5-37 GHZ, HIGH LINEARITY,
The MAMX-011066 is a passive mixer “engine” assembled in a 1.5 x 1.2 mm TDFN 6-lead plastic package. This device is designed for more linear applications such as high bit rate transmitters and receivers which may be used in Point-to-Point, Satcom or LAN applications. The mixer has 8 dB of conversion loss and 20 dBm of input intercept point (IIP3).
This mixer can be used for either lower sideband (LSB) or upper sideband (USB) mixing. Two of these mixers can be combined in a quadrature configuration for image rejection.
Positive bias voltage (<1 V) can be applied to the LO or the VG (optional) pin to reduce LO drive requirements. The VG pin is internally bypassed. Positive bias voltage (<1 V) can also be applied to the IF pin to optimize device linearity
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | |
|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 861-MAMX-011066-TR0100 | 1465-MAMX-011066-TR0100TR-ND | MAMX-011066-TR0100 |
| Product Name | 37 GHz Rf Mixer | RF Mixers | RF Mixer |
| Package Type | Reel | Surface Mount; 6-WFDFN Exposed Pad | TDFN |
| RF | 5000 to 37000 MHz | 5000 to 37000 MHz | |
| LO Power | 14 | ||
| Intercept Point (IP3) | 20 dBm |