MAMX-011054 is a double-balanced passive diode mixer housed in a 3 mm, 12-lead AQFN package. The mixer offers low conversion loss, high linearity and a wide IF bandwidth. The double-balanced circuit configuration provides excellent port isolation while internal 50 Ohm matching simplifies its application.
This mixer is well suited for applications such as test and measurement, microwave radio and radar.
MIXER 18-46 GHZ 12-AQFN Product overview: MAMX-011054-TR0100 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 46 GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 46 GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAMX-011054-TR01
Win Source Part Number: 1167523-MAMX-011054-
Category: RF/IF and RFID>RF Mixers
Package: Tape & Reel
Standard Package: 100
Mounting: SMD (SMT)
Frequency: 18GHz ~ 46GHz
RF Type: Radar
Number of Mixers: 1
Package / Case: 12-LFQFN Exposed Pad
Supplier Device Package: 12-AQFN (3x3)
Alternative Parts (Cross-Reference): MAMX011054TR0100;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: MACOM Technology Solutions
Other Names: 1465-1831-2,1465-183
Base Product Number: MAMX-011054
RF Mixer IC Radar 18GHz ~ 46GHz 12-AQFN (3x3)
RF Mixer IC Radar 18GHz ~ 46GHz 12-AQFN (3x3)
RF Mixer IC Radar 18GHz ~ 46GHz 12-AQFN (3x3)
RF Mixer IC Radar 18GHz ~ 46GHz 12-AQFN (3x3)
MIXER 18-46 GHZ 12-AQFN
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | MAMX-011054-TR0100 | 861-MAMX-011054-TR0100 | 1167523-MAMX-011054-TR0100 | 1465-1831-2-ND | MAMX-011054-TR0100 | MAMX-011054-TR0100 |
| Product Name | RF Mixer | 46 GHZ Rf Mixer | RF/IF and RFID - RF Mixers | RF Mixers | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | AQFN | Tape & Reel (TR) | Surface Mount; 12-LFQFN Exposed Pad | Surface Mount; 12-LFQFN Exposed Pad | Surface Mount; 12-LFQFN Exposed Pad | |
| LO Power | 15 | |||||
| Intercept Point (IP3) | 20 dBm | |||||
| RF | 18000 to 46000 MHz | 18000 to 46000 MHz | 18000 to 46000 MHz | 18000 to 46000 MHz | 18000 to 46000 MHz | 18000 MHz |
| LO | 18000 to 46000 MHz |