MIXER, DOUBLE BALANCED, 6-26 GHZ
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | RF Mixers | RF Mixers |
| Product Number | 1465-MAMX-011038-TR0100TR-ND | MAMX-011038-TR0100 |
| Product Name | RF Mixers | RF Mixer |
| Package Type | Surface Mount; 12-VFQFN Exposed Pad | QFN |
| RF | 6000 to 26000 MHz | 6000 to 26000 MHz |
| LO Power | 15 | |
| Intercept Point (IP3) | 20 dBm | |
| LO | 6000 to 26000 MHz |