Low Noise Active Mixer 4-23 GHz. The MAMX-011023 is a low noise active mixer assembled in a lead-free 1.5 x 1.2 mm TDFN 6-lead plastic package. It is used for down frequency conversion, has an ultra wideband IF bandwidth of 8 GHz, and has the LO and RF driving the same pin. This mixer can be used for either lower sideband (LSB) or upper sideband (USB) mixing.
Features of this mixer include unconditional stability, very low LO drive (<0>G pin is set to 0.6 V. This mixer achieves very low noise figure for an active mixer.
IC MIXER 9DB 5-25GHZ RF 6TDFN Product overview: MAMX-011023-TR3000 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 25GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAMX-011023-TR30
IC MIXER 9DB 5-25GHZ RF 6TDFN
RF Mixer IC 4GHz ~ 23GHz 6-TDFN (1.5x1.2)
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | MAMX-011023-TR3000 | 861-MAMX-011023-TR3000 | MAMX-011023-TR3000 | MAMX-011023-TR3000 |
| Product Name | RF Mixer | 25GHZ Rf Mixer | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | TDFN | Tape & Reel (TR) | Surface Mount; 6-WFDFN Exposed Pad | |
| LO Power | -2 | |||
| Intercept Point (IP3) | 8 dBm | |||
| RF | 5000 to 25000 MHz | 4000 to 23000 MHz | 4000 MHz | 4000 to 23000 MHz |