RF Mixer IC WLAN 5GHz ~ 35GHz 6-TDFN (1.5x1.2)
RF Mixer IC WLAN 5GHz ~ 35GHz 6-TDFN (1.5x1.2)
RF Mixer IC WLAN 5GHz ~ 35GHz 6-TDFN (1.5x1.2)
IC PASSIVE MIXER ENGINE 6TDFN Product overview: MAMX-011021-TR1000 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAMX-011021-TR10
High Linearity Mixer 5-35 GHz. The MAMX-011021 is a passive mixer “engine” assembled in a 1.5 x 1.2 mm TDFN 6-lead plastic package. This device is designed for more linear applications such as high bit rate transmitters and receivers which may be used in Point-to-Point, Satcom or LAN applications. The mixer has 8 dB of conversion loss and 23 dBm of input intercept point (IIP3).
RF Mixer IC WLAN 5GHz ~ 35GHz 6-TDFN (1.5x1.2)
IC PASSIVE MIXER ENGINE 6TDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 1465-1744-1-ND | 861-MAMX-011021-TR1000 | MAMX-011021-TR1000 | MAMX-011021-TR1000 | MAMX-011021-TR1000 |
| Product Name | RF Mixers | Rf Mixer | RF Mixer | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | Surface Mount; 6-WFDFN Exposed Pad | Tape & Reel (TR) | TDFN | Surface Mount; 6-WFDFN Exposed Pad | |
| RF | 5000 to 35000 MHz | 5000 to 35000 MHz | 5000 to 35000 MHz | 5000 to 35000 MHz | 5000 MHz |
| Mixer Type | WLAN | ||||
| Operating Temperature | -40 to ? C (-40 to ? F) | ||||
| LO Power | 14 |