M/A COM's MAMX-008174-CXD860 is a low cost broadBand high performance double balance mixer designed for use in high volume wireless applications. The device has been optimized by careful selection of the Schottky diode and balun transformer.
| Richardson RFPD | |
|---|---|
| Product Category | RF Mixers |
| Product Number | MAMX-008174-CXD860 |
| Product Name | RF Mixer |
| Package Type | SM-134 |
| LO Power | 7 dBm |
| Intercept Point (IP3) | 18 dBm |
| RF | 1 to 1000 MHz |
| LO | 1 to 1000 MHz |