MACOM's MAMX-007247-MRS5MH is a RoHS compliant Low Cost, medium Drive, surface mount Mixer designed for use in high volume wireless applications. The MAMX-007247-MRS5MH mixer is offered in an SM-1 surface mount package. The mixer is designed to be utilized in both standard reflow and high temperature soldering reflow profiles. Parts are packaged in tape & reel.
| Richardson RFPD | |
|---|---|
| Product Category | RF Mixers |
| Product Number | MAMX-007247-MRS5MH |
| Product Name | RF Mixer |
| Package Type | SM-1 |
| LO Power | +13 dBm |
| RF | 5 to 500 MHz |
| LO | 5 to 500 MHz |
| IF | 0.0 to 1000 MHz |