MACOM RF and Wireless - RF Front End (LNA + PA) MAIA-011004-TR1000

Description
SWITCH LNA, 2 GHZ, 50W SWITCH
Description
SWITCH LNA, 2 GHZ, 50W SWITCH

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Front End (LNA + PA) - MAIA-011004-TR1000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Front End (LNA + PA)
MAIA-011004-TR1000
RF and Wireless - RF Front End (LNA + PA) MAIA-011004-TR1000
SWITCH LNA, 2 GHZ, 50W SWITCH

SWITCH LNA, 2 GHZ, 50W SWITCH

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number MAIA-011004-TR1000
Product Name RF and Wireless - RF Front End (LNA + PA)
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 863-1354-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-QM35825SRCT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
CC2541 SimpleLink Bluetooth Smart and Proprietary Wireless MCU - CC2541F256RHAR - Texas Instruments
Specs
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.6V; Other; 2
View Details
3 suppliers
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details