Texas Instruments CC2541 SimpleLink Bluetooth Smart and Proprietary Wireless MCU CC2541F256RHAR

Description
SimpleLink Bluetooth Smart and Proprietary Wireless MCU 40-VQFN -40 to 85
Request a Quote Datasheet
Description
SimpleLink Bluetooth Smart and Proprietary Wireless MCU 40-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CC2541 SimpleLink Bluetooth Smart and Proprietary Wireless MCU - CC2541F256RHAR - Texas Instruments
Dallas, TX, United States
CC2541 SimpleLink Bluetooth Smart and Proprietary Wireless MCU
CC2541F256RHAR
CC2541 SimpleLink Bluetooth Smart and Proprietary Wireless MCU CC2541F256RHAR
SimpleLink Bluetooth Smart and Proprietary Wireless MCU 40-VQFN -40 to 85

SimpleLink Bluetooth Smart and Proprietary Wireless MCU 40-VQFN -40 to 85

Buy Now Datasheet
RF Transceiver ICs - 296-37144-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-37144-2-ND
RF Transceiver ICs 296-37144-2-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-37144-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-37144-1-ND
RF Transceiver ICs 296-37144-1-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-37144-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-37144-6-ND
RF Transceiver ICs 296-37144-6-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - CC2541F256RHAR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CC2541F256RHAR
RF Transceiver ICs CC2541F256RHAR
IC RF TXRX+MCU BLE 5.0 40VQFN

IC RF TXRX+MCU BLE 5.0 40VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number CC2541F256RHAR 296-37144-2-ND CC2541F256RHAR
Product Name CC2541 SimpleLink Bluetooth Smart and Proprietary Wireless MCU RF Transceiver ICs RF Transceiver ICs
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh Bluetooth Bluetooth v5.0
Features RoHS
Supply Voltage 3.6V; Other; 2 Other; 2V ~ 3.6V
# of Tx 0 #
Data Rate 2000 kbps 2000 kbps 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Operating Frequency 13.56 MHz
View Details
CC3200MOD SimpleLink Wi-Fi CC3200 Internet-on-a-chip Wireless MCU module - CC3200MODR1M2AMOBT - Texas Instruments
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
# of Tx 17 #
Bias Current 0.8750 mA
View Details
4 suppliers
RF Misc ICs and Modules - TL852CDR - ODG (Origin Data Global)
Specs
Technology Sonar Control
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers