MACOM RF and Wireless - RF Amplifiers MAGX-100027-050CTP

Description
IC AMP CELL 0HZ-2.7GHZ TO272S-2
Description
IC AMP CELL 0HZ-2.7GHZ TO272S-2

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
MAGX-100027-050CTP
RF and Wireless - RF Amplifiers MAGX-100027-050CTP
IC AMP CELL 0HZ-2.7GHZ TO272S-2

IC AMP CELL 0HZ-2.7GHZ TO272S-2

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number MAGX-100027-050CTP
Product Name RF and Wireless - RF Amplifiers
Frequency Range 0.0 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
791 to 821 MHz Variable Gain Amplifier - SKY65385-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 791 to 821 MHz
Minimum Gain 34 dB
Maximum Gain 34 dB
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 1700 MHz to 2400 MHz, 50Ω - ZHL-1724HLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
2 suppliers