MACOM Diplexer MAFLES0018

Description
MACOM's MAFLES0018 is a low cost, SMT diplex filter unit designed for CATV, DTV, DBS, cable modem and set top box applications. The technology used in this design is patent pending.
Request a Quote Datasheet
Description
MACOM's MAFLES0018 is a low cost, SMT diplex filter unit designed for CATV, DTV, DBS, cable modem and set top box applications. The technology used in this design is patent pending.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Diplexer
MAFLES0018
Diplexer MAFLES0018
MACOM's MAFLES0018 is a low cost, SMT diplex filter unit designed for CATV, DTV, DBS, cable modem and set top box applications. The technology used in this design is patent pending.

MACOM's MAFLES0018 is a low cost, SMT diplex filter unit designed for CATV, DTV, DBS, cable modem and set top box applications. The technology used in this design is patent pending.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number MAFLES0018
Product Name Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 380 to 425MHz - UIYDX136179A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 2 dB
View Details
Triplexer - 5o411201200 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
DPX-0508, Broadband Diplexer - DPX-0508 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 5000 to 8000 MHz
View Details
896-898MHz and 935-937MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(897/936)-1429N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details