MACOM Diplexer MAFLCT0083

Description
MACOM's MAFLCT0083 is a low cost, low profile diplex filter designed for use in CATV ser-top box and cable modem applications.
Request a Quote Datasheet
Description
MACOM's MAFLCT0083 is a low cost, low profile diplex filter designed for use in CATV ser-top box and cable modem applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diplexer - MAFLCT0083 - Richardson RFPD
Downers Grove, IL, United States
Diplexer
MAFLCT0083
Diplexer MAFLCT0083
MACOM's MAFLCT0083 is a low cost, low profile diplex filter designed for use in CATV ser-top box and cable modem applications.

MACOM's MAFLCT0083 is a low cost, low profile diplex filter designed for use in CATV ser-top box and cable modem applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number MAFLCT0083
Product Name Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

MDPX-0407CH, Passive MMIC 7 - 26.5 GHz Diplexer/Reflectionless Filter - MDPX-0407CH - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type bare-die
RX (Low) 7000 to 26500 MHz
View Details
5735 - 5835 MHz, 5100 - 5600 MHz cavity duplexer - AD5785-5350D298 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 10 dB
View Details
Multiplexer - TP-08710 - Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Triplexer - 5o4176670 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details