Anatech Electronics, Inc. 5735 - 5835 MHz, 5100 - 5600 MHz cavity duplexer AD5785-5350D298

Description
5735 - 5835 MHz, 5100 - 5600 MHz cavity duplexer
Request a Quote
Description
5735 - 5835 MHz, 5100 - 5600 MHz cavity duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5735 - 5835 MHz, 5100 - 5600 MHz cavity duplexer - AD5785-5350D298 - Anatech Electronics, Inc.
Garfield, NJ, United States
5735 - 5835 MHz, 5100 - 5600 MHz cavity duplexer
AD5785-5350D298
5735 - 5835 MHz, 5100 - 5600 MHz cavity duplexer AD5785-5350D298
5735 - 5835 MHz, 5100 - 5600 MHz cavity duplexer

5735 - 5835 MHz, 5100 - 5600 MHz cavity duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD5785-5350D298
Product Name 5735 - 5835 MHz, 5100 - 5600 MHz cavity duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

4400-4940 MHz / 5250-5850 MHz Cavity Duplexer - AD4670-5550D346 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
Return Loss 16 dB
View Details
1950 MHz/2140 MHz Cavity Duplexer - AD1950-2140D427 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.3000 dB
Return Loss 20 dB
View Details
6000 - 9000 - 12000 MHz Triplexer (10 dB crossover loss) - AE6000-9000-12000TR1292-10 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 2 dB
View Details
1025-1035 / 1085-1095 MHz Cavity Duplexer - AE1030-1090D483 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.3 dB
Return Loss 15 dB
View Details