MACOM RF and Wireless - RF Multiplexers MAFL-010465-CD0B20

Description
BALUN TRANSFORMER
Description
BALUN TRANSFORMER

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Multiplexers
MAFL-010465-CD0B20
RF and Wireless - RF Multiplexers MAFL-010465-CD0B20
BALUN TRANSFORMER

BALUN TRANSFORMER

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number MAFL-010465-CD0B20
Product Name RF and Wireless - RF Multiplexers
Device Type Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 145 to 180MHz - UIYDX320420A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Triplexer - 5o4171640 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details
RF Multiplexers - 2312-QPQ1063TR7TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 3-SMD, No Lead
Return Loss 10 dB
View Details
1025-1035 MHz / 1085-1095 MHz Cavity Duplexer - AD1030-1090D413 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details