MADR-007097-000100 -- RF AND WIRELESS - RF MISC ICS AND MODULES
MACOM
RF and Wireless - RF Misc ICs and Modules
MADR-007097-000100
Description
SINGLE DRIVER.
Description
SINGLE DRIVER.
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
MADR-007097-000100 |
MADR-007097-000100 |
|
Product Name
|
RF and Wireless - RF Misc ICs and Modules |
RF Misc ICs and Modules |
|
Package Type
|
SOIC
|
SOIC; 8-SOIC (0.154", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
Other; 3.3 to 5
Operating Frequency
13.56 MHz
Bias Current
70 mA
View Details
4 suppliers
Device Type
Receiver
Operating Temperature
-20 to 65 C (-4 to 149 F)
View Details
Device Type
Beamformers
Operating Frequency
500 to 7000 MHz
View Details