MACOM Attenuator - Digitally Controlled MADA2030G

Description
MACOM's MADA2030G is a 5-bit, 0.5-dB step GaAs MMIC digital attenuator. The MADA2030G is ideally suited for use where high accuracy, fast switching, very low power consumption and low intermodulation products are required at a low cost. Typical applications include radio and cellular equipment, wireless LANS, GPS equipment and other gain/level control circuits. The MADA2030G is fabricated with a monolithic GaAs MMIC using a mature 1-micron process. The process features full chip passivation for increased performance and reliability.
Request a Quote Datasheet
Description
MACOM's MADA2030G is a 5-bit, 0.5-dB step GaAs MMIC digital attenuator. The MADA2030G is ideally suited for use where high accuracy, fast switching, very low power consumption and low intermodulation products are required at a low cost. Typical applications include radio and cellular equipment, wireless LANS, GPS equipment and other gain/level control circuits. The MADA2030G is fabricated with a monolithic GaAs MMIC using a mature 1-micron process. The process features full chip passivation for increased performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - MADA2030G - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MADA2030G
Attenuator - Digitally Controlled MADA2030G
MACOM's MADA2030G is a 5-bit, 0.5-dB step GaAs MMIC digital attenuator. The MADA2030G is ideally suited for use where high accuracy, fast switching, very low power consumption and low intermodulation products are required at a low cost. Typical applications include radio and cellular equipment, wireless LANS, GPS equipment and other gain/level control circuits. The MADA2030G is fabricated with a monolithic GaAs MMIC using a mature 1-micron process. The process features full chip passivation for increased performance and reliability.

MACOM's MADA2030G is a 5-bit, 0.5-dB step GaAs MMIC digital attenuator. The MADA2030G is ideally suited for use where high accuracy, fast switching, very low power consumption and low intermodulation products are required at a low cost. Typical applications include radio and cellular equipment, wireless LANS, GPS equipment and other gain/level control circuits. The MADA2030G is fabricated with a monolithic GaAs MMIC using a mature 1-micron process. The process features full chip passivation for increased performance and reliability.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number MADA2030G
Product Name Attenuator - Digitally Controlled
Number of Bits 5
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Fixed Attenuators - High Power -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Attenuators - 3157-LAT-4+TR-ND - DigiKey
Specs
Attenuation 4 dB
Package Type TO-253-4, TO-253AA
View Details
Digitally Controlled Attenuators - NDA-8000-12000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 8 GHz
View Details