MACOM RF Directional Coupler - MACP-009596-CA0160 MACP-009596-CA0160

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073233-MACP-009596-C A0160 Packaging: Cut Reel Coupler Type: Standard Frequency: 5MHz to 1GHz Coupling Factor: 10dB Return Loss: -16dB Categories: RF/IF and RFID Case / Package: SM-22
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073233-MACP-009596-C A0160 Packaging: Cut Reel Coupler Type: Standard Frequency: 5MHz to 1GHz Coupling Factor: 10dB Return Loss: -16dB Categories: RF/IF and RFID Case / Package: SM-22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - MACP-009596-CA0160 - 073233-MACP-009596-CA0160 - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - MACP-009596-CA0160
073233-MACP-009596-CA0160
RF Directional Coupler - MACP-009596-CA0160 073233-MACP-009596-CA0160
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073233-MACP-009596-C A0160 Packaging: Cut Reel Coupler Type: Standard Frequency: 5MHz to 1GHz Coupling Factor: 10dB Return Loss: -16dB Categories: RF/IF and RFID Case / Package: SM-22

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 073233-MACP-009596-CA0160
Packaging: Cut Reel
Coupler Type: Standard
Frequency: 5MHz to 1GHz
Coupling Factor: 10dB
Return Loss: -16dB
Categories: RF/IF and RFID
Case / Package: SM-22

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 073233-MACP-009596-CA0160
Product Name RF Directional Coupler - MACP-009596-CA0160
Frequency 5.00E6 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

MA5532-AE RFID Transponder Coil - MA5532-AE MA5532-AED - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details