MACOM RF/IF and RFID - RF Misc ICs and Modules MABT-011000-14230G

Description
Win Source Part Number: 1074741-MABT-011000- 14230G Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tray Standard Package: 100 Mounting: SMD (SMT) Frequency: 2GHz ~ 18GHz Function: Bias Network Package / Case: Die Supplier Device Package: Die ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: MACOM Technology Solutions Other Names: 1465-1764 Base Product Number: MABT-011000
Request a Quote Datasheet
Description
Win Source Part Number: 1074741-MABT-011000- 14230G Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tray Standard Package: 100 Mounting: SMD (SMT) Frequency: 2GHz ~ 18GHz Function: Bias Network Package / Case: Die Supplier Device Package: Die ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: MACOM Technology Solutions Other Names: 1465-1764 Base Product Number: MABT-011000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1074741-MABT-011000-14230G - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1074741-MABT-011000-14230G
RF/IF and RFID - RF Misc ICs and Modules 1074741-MABT-011000-14230G
Win Source Part Number: 1074741-MABT-011000- 14230G Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tray Standard Package: 100 Mounting: SMD (SMT) Frequency: 2GHz ~ 18GHz Function: Bias Network Package / Case: Die Supplier Device Package: Die ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: MACOM Technology Solutions Other Names: 1465-1764 Base Product Number: MABT-011000

Win Source Part Number: 1074741-MABT-011000-14230G
Category: RF/IF and RFID>RF Misc ICs and Modules
Package: Tray
Standard Package: 100
Mounting: SMD (SMT)
Frequency: 2GHz ~ 18GHz
Function: Bias Network
Package / Case: Die
Supplier Device Package: Die
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: MACOM Technology Solutions
Other Names: 1465-1764
Base Product Number: MABT-011000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1074741-MABT-011000-14230G
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 2.00E9 to 1.80E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details