MACOM Newest Parts - MABACT0069 MABACT0069

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211618-MABACT0069 Packaging: Reel Mounting Style: SMT Frequency Range: 50MHz ~ 1.2GHz Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Manufacturer Package: 6-SMD (5 Leads), Gull Wing Insertion Loss (Maximum): 1.5dB Return Loss (Minimum): 12dB Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211618-MABACT0069 Packaging: Reel Mounting Style: SMT Frequency Range: 50MHz ~ 1.2GHz Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Manufacturer Package: 6-SMD (5 Leads), Gull Wing Insertion Loss (Maximum): 1.5dB Return Loss (Minimum): 12dB Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MABACT0069 - 1211618-MABACT0069 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MABACT0069
1211618-MABACT0069
Newest Parts - MABACT0069 1211618-MABACT0069
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211618-MABACT0069 Packaging: Reel Mounting Style: SMT Frequency Range: 50MHz ~ 1.2GHz Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Manufacturer Package: 6-SMD (5 Leads), Gull Wing Insertion Loss (Maximum): 1.5dB Return Loss (Minimum): 12dB Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211618-MABACT0069
Packaging: Reel
Mounting Style: SMT
Frequency Range: 50MHz ~ 1.2GHz
Categories: RF/IF and RFID
Manufacturer Homepage: www.macom.com
Manufacturer Package: 6-SMD (5 Leads), Gull Wing
Insertion Loss (Maximum): 1.5dB
Return Loss (Minimum): 12dB
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211618-MABACT0069
Product Name Newest Parts - MABACT0069
Frequency 5.00E7 to 1.20E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

MA5532-AE RFID Transponder Coil - MA5532-AE MA5532-AED - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details