MACOM Balun MABA-011100

Description
BALUN,1:2TXLINE,20-4 000MHZ,CERAM
Datasheet
Description
BALUN,1:2TXLINE,20-4 000MHZ,CERAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN,1:2TXLINE,20-4 000MHZ,CERAM

BALUN,1:2TXLINE,20-4000MHZ,CERAM

Supplier's Site Datasheet
RF and Wireless - Balun MABA-011100
BALUN,1:2TXLINE,20-4 000MHZ,CERAM

BALUN,1:2TXLINE,20-4000MHZ,CERAM

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number MABA-011100 MABA-011100
Product Name Balun RF and Wireless - Balun
Operating Frequency 20 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
GPS Antennas - 337014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52811-QFAA-B-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI3211-E-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details