MACOM Balun - MABA-011032 MABA-011032

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211605-MABA-011032 Packaging: Reel - TR Package: 6-SMD (5 Leads), Gull Wing Mounting: SMD Frequency Range: 40MHz ~ 1GHz Impedance - Unbalanced/Balanced: 75 / 225 Ohm Phase Difference: 22° Family Name: MABA-0110 Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Insertion Loss (Maximum): 3.2dB Return Loss (Minimum): -17dB Introduction Date: July 03, 2014 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211605-MABA-011032 Packaging: Reel - TR Package: 6-SMD (5 Leads), Gull Wing Mounting: SMD Frequency Range: 40MHz ~ 1GHz Impedance - Unbalanced/Balanced: 75 / 225 Ohm Phase Difference: 22° Family Name: MABA-0110 Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Insertion Loss (Maximum): 3.2dB Return Loss (Minimum): -17dB Introduction Date: July 03, 2014 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - MABA-011032 - 1211605-MABA-011032 - Win Source Electronics
Laguna Hills, CA, United States
Balun - MABA-011032
1211605-MABA-011032
Balun - MABA-011032 1211605-MABA-011032
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211605-MABA-011032 Packaging: Reel - TR Package: 6-SMD (5 Leads), Gull Wing Mounting: SMD Frequency Range: 40MHz ~ 1GHz Impedance - Unbalanced/Balanced: 75 / 225 Ohm Phase Difference: 22° Family Name: MABA-0110 Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Insertion Loss (Maximum): 3.2dB Return Loss (Minimum): -17dB Introduction Date: July 03, 2014 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211605-MABA-011032
Packaging: Reel - TR
Package: 6-SMD (5 Leads), Gull Wing
Mounting: SMD
Frequency Range: 40MHz ~ 1GHz
Impedance - Unbalanced/Balanced: 75 / 225 Ohm
Phase Difference: 22°
Family Name: MABA-0110
Categories: RF/IF and RFID
Manufacturer Homepage: www.macomtech.com
Insertion Loss (Maximum): 3.2dB
Return Loss (Minimum): -17dB
Introduction Date: July 03, 2014
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211605-MABA-011032
Product Name Balun - MABA-011032
Frequency 4.00E7 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details