MACOM RF/IF and RFID - Balun MABA-008639-TC41T7

Description
RF/IF and RFID - Balun
Datasheet
Description
RF/IF and RFID - Balun
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun MABA-008639-TC41T7
RF/IF and RFID - Balun

RF/IF and RFID - Balun

Supplier's Site
TRANSFORMER, RF 1:4 TX LINE, 6-1

TRANSFORMER, RF 1:4 TX LINE, 6-1

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number MABA-008639-TC41T7 MABA-008639-TC41T7
Product Name RF/IF and RFID - Balun Balun
Package Type 6-SMD (5 Leads), Flat Lead 6-SMD (5 Leads), Flat Lead
Unlock Full Specs
to access all available technical data

Similar Products

Radio Module Medium Range (MR) - AS-XBEE-MR-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - SI4734-B20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details
KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Transceiver ICs - 4823-NRF24AP2-8CHQ32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details