Mini-Circuits Attenuator DAT-31R5A-SP+

Description
DGTL STEP ATTEN 31.5DB Product overview: DAT-31R5A-SP+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-DAT-31R5A-SP+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DGTL STEP ATTEN 31.5DB Product overview: DAT-31R5A-SP+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-DAT-31R5A-SP+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - 852-DAT-31R5A-SP+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DGTL STEP ATTEN 31.5DB Product overview: DAT-31R5A-SP+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-DAT-31R5A-SP+ can be used for catalog matching and distributor lookup.

DGTL STEP ATTEN 31.5DB Product overview: DAT-31R5A-SP+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-DAT-31R5A-SP+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 3157-DAT-31R5A-SP+TR-ND - DigiKey
Thief River Falls, MN, United States
DGTL STEP ATTEN 31.5DB

DGTL STEP ATTEN 31.5DB

Buy Now Datasheet
Attenuators - 3157-DAT-31R5A-SP+CT-ND - DigiKey
Thief River Falls, MN, United States
DGTL STEP ATTEN 31.5DB

DGTL STEP ATTEN 31.5DB

Buy Now Datasheet
Attenuators - 3157-DAT-31R5A-SP+DKR-ND - DigiKey
Thief River Falls, MN, United States
DGTL STEP ATTEN 31.5DB

DGTL STEP ATTEN 31.5DB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category RF Attenuators RF Attenuators
Product Number 852-DAT-31R5A-SP+ 3157-DAT-31R5A-SP+TR-ND
Product Name Attenuator Attenuators
Frequency 0.0 to 4 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 3GHz BNC - UIYCA2AB3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
Attenuators - 3157-NAT-10DC+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details