MACOM Attenuators MAAVSS0005TR

Description
RF Attenuators 12dB 0 Hz ~ 2 GHz 50 Ohms TO-253-4, TO-253AA
Datasheet
Description
RF Attenuators 12dB 0 Hz ~ 2 GHz 50 Ohms TO-253-4, TO-253AA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - MAAVSS0005TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAAVSS0005TR
Attenuators MAAVSS0005TR
RF Attenuators 12dB 0 Hz ~ 2 GHz 50 Ohms TO-253-4, TO-253AA

RF Attenuators 12dB 0 Hz ~ 2 GHz 50 Ohms TO-253-4, TO-253AA

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number MAAVSS0005TR
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-GAT-30+TR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 4-SMD, No Lead
View Details
Passive GaAs MMIC Attenuator Family - ATN17-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 12.4GHz - UIYCA10AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details