MACOM Attenuator MAAVSS0004TR-3000

Description
IC MMIC ATTENUATOR 14SOIC Product overview: MAAVSS0004TR-3000 from M/A-Com Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAVSS0004TR-300 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MMIC ATTENUATOR 14SOIC Product overview: MAAVSS0004TR-3000 from M/A-Com Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAVSS0004TR-300 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC MMIC ATTENUATOR 14SOIC Product overview: MAAVSS0004TR-3000 from M/A-Com Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAVSS0004TR-300 0 can be used for catalog matching and distributor lookup.

IC MMIC ATTENUATOR 14SOIC Product overview: MAAVSS0004TR-3000 from M/A-Com Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAVSS0004TR-3000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - MAAVSS0004TR-3000 - 925103-MAAVSS0004TR-3000 - Win Source Electronics
Laguna Hills, CA, United States
Attenuators - MAAVSS0004TR-3000
925103-MAAVSS0004TR-3000
Attenuators - MAAVSS0004TR-3000 925103-MAAVSS0004TR-3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925103-MAAVSS0004TR- 3000 Features: RF Attenuators 35dB 0 Hz ~ 2 GHz 50 Ohms - 14-SOIC (0.154", 3.90mm Width) Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925103-MAAVSS0004TR-3000
Features: RF Attenuators 35dB 0 Hz ~ 2 GHz 50 Ohms - 14-SOIC (0.154", 3.90mm Width)
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Attenuators - MAAVSS0004TR-3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 35dB 0 Hz ~ 2 GHz 50 Ohms 14-SOIC (0.154", 3.90mm Width)

RF Attenuators 35dB 0 Hz ~ 2 GHz 50 Ohms 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-MAAVSS0004TR-3000 925103-MAAVSS0004TR-3000 MAAVSS0004TR-3000
Product Name Attenuator Attenuators - MAAVSS0004TR-3000 Attenuators
Frequency 0.0 to 2 GHz 0.0 to 2 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o20203S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details