MACOM Attenuator MAAVSS0004

Description
IC MMIC ATTENUATOR 14SOIC Product overview: MAAVSS0004 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAVSS0004 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MMIC ATTENUATOR 14SOIC Product overview: MAAVSS0004 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAVSS0004 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - 852-MAAVSS0004 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-MAAVSS0004
Attenuator 852-MAAVSS0004
IC MMIC ATTENUATOR 14SOIC Product overview: MAAVSS0004 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAVSS0004 can be used for catalog matching and distributor lookup.

IC MMIC ATTENUATOR 14SOIC Product overview: MAAVSS0004 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAVSS0004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - MAAVSS0004 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAAVSS0004
Attenuators MAAVSS0004
RF Attenuators 35dB 0 Hz ~ 2 GHz 50 Ohms 14-SOIC (0.154", 3.90mm Width)

RF Attenuators 35dB 0 Hz ~ 2 GHz 50 Ohms 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 852-MAAVSS0004 MAAVSS0004
Product Name Attenuator Attenuators
Frequency 0.0 to 2 GHz 0.0 to 2 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-VAT-6A+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Passive GaAs MMIC DC - 40 GHz 20 dB Attenuator - ATN20-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 8GHz - UIYCA10AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details