MACOM Attenuator - Digitally Controlled MAATSS0021TR

Description
MACOM's MAATSS0021 is a 5-bit, 0.5-dB step GaAs MMIC digital attenuator in a lead-free SOIC-16 surface mount plastic package. The MAATSS0021 is ideally suited for use where high accuracy, fast switching, very low power consumption and low intermodulation products are required at a low cost. Typical applications include radio and cellular equipment, wireless LANS, GPS equipment and other gain/level control circuits. The MAATSS0021 is fabricated with a monolithic GaAs MMIC using a mature 1-micron process. The process features full chip passivation for increased performance and reliability.
Request a Quote Datasheet
Description
MACOM's MAATSS0021 is a 5-bit, 0.5-dB step GaAs MMIC digital attenuator in a lead-free SOIC-16 surface mount plastic package. The MAATSS0021 is ideally suited for use where high accuracy, fast switching, very low power consumption and low intermodulation products are required at a low cost. Typical applications include radio and cellular equipment, wireless LANS, GPS equipment and other gain/level control circuits. The MAATSS0021 is fabricated with a monolithic GaAs MMIC using a mature 1-micron process. The process features full chip passivation for increased performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - MAATSS0021TR - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAATSS0021TR
Attenuator - Digitally Controlled MAATSS0021TR
MACOM's MAATSS0021 is a 5-bit, 0.5-dB step GaAs MMIC digital attenuator in a lead-free SOIC-16 surface mount plastic package. The MAATSS0021 is ideally suited for use where high accuracy, fast switching, very low power consumption and low intermodulation products are required at a low cost. Typical applications include radio and cellular equipment, wireless LANS, GPS equipment and other gain/level control circuits. The MAATSS0021 is fabricated with a monolithic GaAs MMIC using a mature 1-micron process. The process features full chip passivation for increased performance and reliability.

MACOM's MAATSS0021 is a 5-bit, 0.5-dB step GaAs MMIC digital attenuator in a lead-free SOIC-16 surface mount plastic package. The MAATSS0021 is ideally suited for use where high accuracy, fast switching, very low power consumption and low intermodulation products are required at a low cost. Typical applications include radio and cellular equipment, wireless LANS, GPS equipment and other gain/level control circuits. The MAATSS0021 is fabricated with a monolithic GaAs MMIC using a mature 1-micron process. The process features full chip passivation for increased performance and reliability.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number MAATSS0021TR
Product Name Attenuator - Digitally Controlled
Number of Bits 5
Unlock Full Specs
to access all available technical data

Similar Products

ATN06-0067CH, Passive GaAs MMIC Attenuator Family - ATN06-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details