MACOM RF & MW Power Amplifier MAAP-018260

Description
The MAAP-018260 is a packaged linear power amplifier that operates over the frequency range 17.7 - 26.5 GHz. The device provides 27 dB of gain and 40 dBm OIP3 with more than 30 dBm of output P1dB. This power amplifier is assembled in a lead free, fully molded 5 mm QFN package and consists of a four stage power amplifier with integrated, on-chip power and envelope detectors. The device includes on-chip ESD protection structures to ease the implementation and volume assembly. The device is well suited for use in the 18 GHz, 23 GHz, 26 GHz cellular backhaul applications.
Request a Quote
Description
The MAAP-018260 is a packaged linear power amplifier that operates over the frequency range 17.7 - 26.5 GHz. The device provides 27 dB of gain and 40 dBm OIP3 with more than 30 dBm of output P1dB. This power amplifier is assembled in a lead free, fully molded 5 mm QFN package and consists of a four stage power amplifier with integrated, on-chip power and envelope detectors. The device includes on-chip ESD protection structures to ease the implementation and volume assembly. The device is well suited for use in the 18 GHz, 23 GHz, 26 GHz cellular backhaul applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MAAP-018260 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAP-018260
RF & MW Power Amplifier MAAP-018260
The MAAP-018260 is a packaged linear power amplifier that operates over the frequency range 17.7 - 26.5 GHz. The device provides 27 dB of gain and 40 dBm OIP3 with more than 30 dBm of output P1dB. This power amplifier is assembled in a lead free, fully molded 5 mm QFN package and consists of a four stage power amplifier with integrated, on-chip power and envelope detectors. The device includes on-chip ESD protection structures to ease the implementation and volume assembly. The device is well suited for use in the 18 GHz, 23 GHz, 26 GHz cellular backhaul applications.

The MAAP-018260 is a packaged linear power amplifier that operates over the frequency range 17.7 - 26.5 GHz. The device provides 27 dB of gain and 40 dBm OIP3 with more than 30 dBm of output P1dB.

This power amplifier is assembled in a lead free, fully molded 5 mm QFN package and consists of a four stage power amplifier with integrated, on-chip power and envelope detectors. The device includes on-chip ESD protection structures to ease the implementation and volume assembly.

The device is well suited for use in the 18 GHz, 23 GHz, 26 GHz cellular backhaul applications.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAP-018260
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 17700 to 26500 MHz
Maximum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, DC to 6000 MHz, 50Ω, SOT-89 Style Package - GVA-81+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 6000 MHz
View Details
4 suppliers
2 - 20 GHz, Broadband Gain Block - ADM-11124PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF/IF and RFID - RF Amplifiers - 1236201-SKY65052-372LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 400 to 6000 MHz
Minimum Gain 15 dB
View Details
3 suppliers