MACOM RF Amplifiers MAAP-011361-TR0500

Description
AMPLIFIER,4W,27.5-30 GHZ,5MM AQFN
Request a Quote Datasheet
Description
AMPLIFIER,4W,27.5-30 GHZ,5MM AQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAAP-011361-TR0500TR-ND - DigiKey
Thief River Falls, MN, United States
AMPLIFIER,4W,27.5-30 GHZ,5MM AQFN

AMPLIFIER,4W,27.5-30GHZ,5MM AQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1465-MAAP-011361-TR0500TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 27500 to 30000 MHz
Minimum Gain 27.5 dB
Maximum Gain 27.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA461E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1575 MHz
View Details
2 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - 863-1064-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, TDMA, WCDMA
Frequency Range 700 to 1200 MHz
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details