MACOM RF and Wireless - RF Amplifiers MAAP-011333-DIE

Description
POWER AMPLIFIER, 4W, DIE, 13.5-1
Description
POWER AMPLIFIER, 4W, DIE, 13.5-1

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
MAAP-011333-DIE
RF and Wireless - RF Amplifiers MAAP-011333-DIE
POWER AMPLIFIER, 4W, DIE, 13.5-1

POWER AMPLIFIER, 4W, DIE, 13.5-1

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number MAAP-011333-DIE
Product Name RF and Wireless - RF Amplifiers
Frequency Range 13500 to 15000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - TDA6192V-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 30 to 65 MHz
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details