The MAAP-011250 is a balanced 4 Watt, 4-stage power amplifier assembled in a lead-free 5 mm 32-lead AQFN plastic package. This power amplifier operates from 27.5 to 30 GHz and provides 24 dB of linear gain, 4 W saturated output power and 20 % efficiency while biased at 6 V.
The MAAP-011250 can be used as a power amplifier stage or as a driver stage in higher power applications. This device is ideally suited for VSAT and 28 GHz PTP applications.
This product is fabricated using a GaAs pHEMT process which features full passivation for enhanced reliability.
RF Amplifier IC General Purpose 27.5GHz ~ 30GHz 32-AQFN (5x5)
RF Amplifier IC General Purpose 27.5GHz ~ 30GHz 32-AQFN (5x5)
RF Amplifier IC General Purpose 27.5GHz ~ 30GHz 32-AQFN (5x5)
IC AMP GPS 27.5GHZ-30GHZ 32AQFN
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | MAAP-011250-TR0500 | 1465-1865-2-ND | MAAP-011250-TR0500 |
| Product Name | RF & MW Power Amplifier | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Frequency Range | 27500 to 30000 MHz | 27500 to 30000 MHz | 27500 to 30000 MHz |
| Maximum Gain | 24 dB | ||
| Output Power | 34.8 dBm |